ROHM Semiconductor USA, LLC Ldo, Fixed, 8V, 1A, -25 To 85Deg C; Output Type Rohm BD80FC0WFP-E2

Description
LDO, FIXED, 8V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 8V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 8V, 1A, -25 To 85Deg C; Output Type Rohm - 01AH6695 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 8V, 1A, -25 To 85Deg C; Output Type Rohm
01AH6695
Ldo, Fixed, 8V, 1A, -25 To 85Deg C; Output Type Rohm 01AH6695
LDO, FIXED, 8V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 8V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6695
Product Name Ldo, Fixed, 8V, 1A, -25 To 85Deg C; Output Type Rohm
Input Voltage 9 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details