Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
1A 8V, FIXED OUTPUT, HIGH-ACCURA
1A 8V, FIXED OUTPUT, HIGH-ACCURA
1A 8V, FIXED OUTPUT, HIGH-ACCURA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD80FC0WEFJ-E2TR-ND | BD80FC0WEFJ-E2 | BD80FC0WEFJ-E2 | BD80FC0WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |