Linear Voltage Regulator IC Positive Fixed 1 Output 1A HRP-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A HRP-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A HRP-5
IC REG LINEAR 8V 1A HRP-5
IC REG LINEAR 8V 1A HRP-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD80C0AWHFP-CCT-ND | BD80C0AWHFP-CTR | BD80C0AWHFP-CTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | |
| Special Features | Input Overcurrent Protection | Enable |