ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 8V, 1A, To-252-5; Output Type Rohm BD80C0AWFP-CE2

Description
LDO, FIXED, AEC-Q100, 8V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 8V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 8V, 1A, To-252-5; Output Type Rohm - 84Y9796 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 8V, 1A, To-252-5; Output Type Rohm
84Y9796
Ldo, Fixed, Aec-Q100, 8V, 1A, To-252-5; Output Type Rohm 84Y9796
LDO, FIXED, AEC-Q100, 8V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 8V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD80C0AWFP-CE2
LDO Voltage Regulators BD80C0AWFP-CE2
LDO Voltage Regulators 4-26.5V TO252-5 15A LDO Regulator

LDO Voltage Regulators 4-26.5V TO252-5 15A LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84Y9796 BD80C0AWFP-CE2
Product Name Ldo, Fixed, Aec-Q100, 8V, 1A, To-252-5; Output Type Rohm LDO Voltage Regulators
Input Voltage 9 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details