The BD80C0AHFP-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit that protects the IC from thermal damage due to overloading.
The BD80C0AHFP-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit that protects the IC from thermal damage due to overloading.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD80C0AHFP-C | BD80C0AHFP-C |
| Product Name | 35V Voltage Resistance 1A, High-Accuracy LDO Regulator for Automotive | 35V Voltage Resistance 1A LDO Regulator |
| Package Type | Other; HRP5 | Other; HRP5 |
| Output Voltage | 8 volts | 8 volts |
| IOUT | 1 amps | 1 amps |