Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO252S-3
IC REG LINEAR 8V 1A TO52S-3
IC REG LINEAR 8V 1A TO252S-3 Product overview: BD80C0AFPS-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD80C0AFPS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049463-BD80C0AFPS-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252S-3
Maximum Input Voltage: 26.5V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 1mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 1A TO252S-3
IC REG LINEAR 8V 1A TO252S-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD80C0AFPS-E2CT-ND | 776-BD80C0AFPS-E2 | 049463-BD80C0AFPS-E2 | BD80C0AFPS-E2 | BD80C0AFPS-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD80C0AFPS-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | Other; TO-252S-3 | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |