ROHM Semiconductor USA, LLC Ldo, Fixed, 8V, 1A, -40 To 125Deg C; Output Type Rohm BD80C0AFPS-CE2

Description
LDO, FIXED, 8V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 8V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 8V, 1A, -40 To 125Deg C; Output Type Rohm - 01AH6694 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 8V, 1A, -40 To 125Deg C; Output Type Rohm
01AH6694
Ldo, Fixed, 8V, 1A, -40 To 125Deg C; Output Type Rohm 01AH6694
LDO, FIXED, 8V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 8V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6694
Product Name Ldo, Fixed, 8V, 1A, -40 To 125Deg C; Output Type Rohm
Input Voltage 9 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details