Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3F
IC REG LINEAR 8V 1A TO263-3F
IC REG LINEAR 8V 1A TO263-3F
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD80C0AFP2-CE2TR-ND | BD80C0AFP2-CE2 | BD80C0AFP2-CE2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | |
| Special Features | Input Overcurrent Protection |