ROHM Semiconductor GmbH 700mA, Adjustable Output LDO Regulators for Automotive BD800M7WFP2-C

Description
The BD800M7WFP2-C is a linear regulator designed as a low current consumption product for power supplies in various automotive applications. This product is designed for up to 45V as an absolute maximum voltage and to operate until 700mA for the output current with low current consumption 17μA (Typ). This can regulate the output with a very high accuracy (The tolerance of feedback resistor is not included.), ±2.5%. The output voltage can be adjusted between 1.2V and 16V by an external resistive divider connected to the adjustment pin. This regulator is therefore an ideal for any applications requiring a direct connection to the battery and a low current consumption.
Datasheet
Description
The BD800M7WFP2-C is a linear regulator designed as a low current consumption product for power supplies in various automotive applications. This product is designed for up to 45V as an absolute maximum voltage and to operate until 700mA for the output current with low current consumption 17μA (Typ). This can regulate the output with a very high accuracy (The tolerance of feedback resistor is not included.), ±2.5%. The output voltage can be adjusted between 1.2V and 16V by an external resistive divider connected to the adjustment pin. This regulator is therefore an ideal for any applications requiring a direct connection to the battery and a low current consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700mA, Adjustable Output LDO Regulators for Automotive - BD800M7WFP2-C - ROHM Semiconductor GmbH
Willich, Germany
700mA, Adjustable Output LDO Regulators for Automotive
BD800M7WFP2-C
700mA, Adjustable Output LDO Regulators for Automotive BD800M7WFP2-C
The BD800M7WFP2-C is a linear regulator designed as a low current consumption product for power supplies in various automotive applications. This product is designed for up to 45V as an absolute maximum voltage and to operate until 700mA for the output current with low current consumption 17μA (Typ). This can regulate the output with a very high accuracy (The tolerance of feedback resistor is not included.), ±2.5%. The output voltage can be adjusted between 1.2V and 16V by an external resistive divider connected to the adjustment pin. This regulator is therefore an ideal for any applications requiring a direct connection to the battery and a low current consumption.

The BD800M7WFP2-C is a linear regulator designed as a low current consumption product for power supplies in various automotive applications. This product is designed for up to 45V as an absolute maximum voltage and to operate until 700mA for the output current with low current consumption 17μA (Typ). This can regulate the output with a very high accuracy (The tolerance of feedback resistor is not included.), ±2.5%. The output voltage can be adjusted between 1.2V and 16V by an external resistive divider connected to the adjustment pin. This regulator is therefore an ideal for any applications requiring a direct connection to the battery and a low current consumption.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD800M7WFP2-C
Product Name 700mA, Adjustable Output LDO Regulators for Automotive
Package Type TO-263; Other; TO263-5
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 150 C (302 F)
View Details