IC REG LIN POS ADJ 500MA TO252
IC REG LIN POS ADJ 500MA TO252
IC REG LIN POS ADJ 500MA TO252
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD800M5WFPJ-CE2 | BD800M5WFPJ-CE2 | BD800M5WFPJ-CE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Package Type | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Output Voltage | 1.2 volts | 1.2 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Output Polarity | Positive |