ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD800M5WFP2-CE2

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BD800M5WFP2-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BD800M5WFP2-CE2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BD800M5WFP2-CE2TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BD800M5WFP2-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BD800M5WFP2-CE2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BD800M5WFP2-CE2CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5

Buy Now Datasheet
Singapore, Singapore
500MA Voltage Regulator IC
776-BD800M5WFP2-CE2
500MA Voltage Regulator IC 776-BD800M5WFP2-CE2
IC REG LIN POS ADJ 500MA TO263-5 Product overview: BD800M5WFP2-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD800M5WFP2-CE2 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA TO263-5 Product overview: BD800M5WFP2-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD800M5WFP2-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1381583-BD800M5WFP2-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1381583-BD800M5WFP2-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1381583-BD800M5WFP2-CE2
Win Source Part Number: 1381583-BD800M5WFP2- CE2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 pcs Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 53 µA Control Features: Enable Voltage - Output (Max): 16V Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 1.2V Mounting Type: Surface Mount Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current - Quiescent (Iq): 34 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD800 Voltage Dropout (Max): 0.87V @ 500mA Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381583-BD800M5WFP2-CE2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500 pcs
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 53 µA
Control Features: Enable
Voltage - Output (Max): 16V
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 1.2V
Mounting Type: Surface Mount
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Current - Quiescent (Iq): 34 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD800
Voltage Dropout (Max): 0.87V @ 500mA
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD800M5WFP2-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD800M5WFP2-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD800M5WFP2-CE2
IC REG LIN POS ADJ 500MA TO263-5

IC REG LIN POS ADJ 500MA TO263-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD800M5WFP2-CE2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD800M5WFP2-CE2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD800M5WFP2-CE2
IC REG LIN POS ADJ 500MA TO263-5

IC REG LIN POS ADJ 500MA TO263-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - BD800M5WFP2-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD800M5WFP2-CE2
PMIC - Voltage Regulators - Linear BD800M5WFP2-CE2
IC REG LIN POS ADJ 500MA TO263-5

IC REG LIN POS ADJ 500MA TO263-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 846-BD800M5WFP2-CE2TR-ND 776-BD800M5WFP2-CE2 1381583-BD800M5WFP2-CE2 BD800M5WFP2-CE2 BD800M5WFP2-CE2 BD800M5WFP2-CE2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263; Other; Tape & Reel TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Management IC - 16142318 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
LM2940QML-SP 1A Low Dropout Regulator - 5962R8958704VXA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details