IC MF/CFG 3-IN
IC MF/CFG 3-IN
CONFIG MULTIPLE FUNC GATE, -40TO125DEG C ROHS COMPLIANT: YES
Configurable Multiple Function Configurable Circuit 3 Input 5-SSOP
AUTOMOTIVE CONFIGURABLE FUNCTION
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 846-BD7LS97G-CTLCT-ND | 42AK4074 | BD7LS97G-CTL | BD7LS97G-CTL |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, -40To125Deg C Rohs Compliant Rohm | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | Configurable Multiple Function | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |
| Inputs | 3 | 3 | ||
| Features | Schmitt Trigger |