ROHM Semiconductor GmbH Automotive Single Schmitt Trigger Inverter BD7LS14G-C

Description
The BD7LS14G-C is a Single Schmitt Trigger Inverter and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.
Datasheet
Description
The BD7LS14G-C is a Single Schmitt Trigger Inverter and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Single Schmitt Trigger Inverter - BD7LS14G-C - ROHM Semiconductor GmbH
Willich, Germany
Automotive Single Schmitt Trigger Inverter
BD7LS14G-C
Automotive Single Schmitt Trigger Inverter BD7LS14G-C
The BD7LS14G-C is a Single Schmitt Trigger Inverter and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.

The BD7LS14G-C is a Single Schmitt Trigger Inverter and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD7LS14G-C
Product Name Automotive Single Schmitt Trigger Inverter
Package Type Other; SSOP5
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - HEF40106BTT,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 3 to 15 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850C2TE V33 - TLS850C2TE V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details