Win Source Part Number: 1371169-BD7LS08G-CTL
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Base Product Number: BD7LS08G
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 10 µA
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
AND Gate IC 1 Channel 5-SSOP
AND Gate IC 1 Channel 5-SSOP
AND Gate IC 1 Channel 5-SSOP
IC GATE AND 1CH 2-INP 5SSOP Product overview: BD7LS08G-CTL from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BD7LS08G-CTL can be used for catalog matching and distributor lookup.
AUTOMOTIVE SINGLE 2-INPUT AND GA
AND Gate IC 1 Channel 5-SSOP
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE AND 1CH 2-INP 5SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1371169-BD7LS08G-CTL | 846-BD7LS08G-CTLCT-ND | 705-BD7LS08G-CTL | BD7LS08G-CTL | BD7LS08G-CTL | 95AJ7385 | BD7LS08G-CTL |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Rohm | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 10 ns | 10 ns | 10 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |