IC INV 1-CIR 1-IN 5-SSOP
Inverter IC 1 Channel 5-SSOP
IC INVERTER 1CH 1-INP 5SSOP
INVERTER, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
Inverter IC 1 Channel 5-SSOP
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 846-BD7LS04G-CTLCT-ND | BD7LS04G-CTL | 33AK6651 | BD7LS04G-CTL |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 2 I/p, -40 To 125Deg C Rohs Compliant Rohm | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | ||
| Propagation Delay | 10 ns | |||
| Low Level Output Current (Sink) | 32 mA |