IC NOR 1-CIR 2-IN 5-SSOP
IC NOR 1-CIR 2-IN 5-SSOP
IC NOR 1-CIR 2-IN 5-SSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 846-BD7LS02ZG-CTLTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOR |
| Supply Voltage | 1.65V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 10 ns |