IC NAND 1-CIR 2-IN 5-SSOP
IC NAND 1-CIR 2-IN 5-SSOP
IC GATE NAND 1CH 2-INP 5SSOP
NAND Gate IC 1 Channel 5-SSOP
NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 846-BD7LS00G-CTLTR-ND | BD7LS00G-CTL | BD7LS00G-CTL | 42AK4068 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Rohm |
| Gate Type | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 10 ns | |||
| Low Level Output Current (Sink) | 32 mA |