"Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 0.78V 1 Output 1.4A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 0.78V 1 Output 1.4A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 0.78V 1 Output 1.4A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
AC/DC CONVERTER
IC REG FLYBACK ADJ 1.4A 8HTSOP
Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 0.78V 1 Output 1.4A (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD7J200EFJ-LBE2CT-ND | BD7J200EFJ-LBE2 | BD7J200EFJ-LBE2 | BD7J200EFJ-LBE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage | 0.7800 to 120 volts | 0.7800 volts | 0.7800 to 120 volts | |
| IOUT | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps |