Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 1 Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD7F205EFJ-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Life Cycle Stage | Active |
| Output Voltage | ? to 60 volts |