ROHM Semiconductor USA, LLC Pwm Controller, 400Khz, 24V, Htsop-8; Input Voltage Rohm BD7F200EFJ-LBE2

Description
PWM CONTROLLER, 400KHZ, 24V, HTSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HTSOP; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 400KHZ, 24V, HTSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HTSOP; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 400Khz, 24V, Htsop-8; Input Voltage Rohm - 06AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 400Khz, 24V, Htsop-8; Input Voltage Rohm
06AC5801
Pwm Controller, 400Khz, 24V, Htsop-8; Input Voltage Rohm 06AC5801
PWM CONTROLLER, 400KHZ, 24V, HTSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HTSOP; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 400KHZ, 24V, HTSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HTSOP; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 06AC5801
Product Name Pwm Controller, 400Khz, 24V, Htsop-8; Input Voltage Rohm
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0360AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA (G2) - FRN0004G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 251A Controller SMC-3 - 150C-D25JAD-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details