The BD7F105EFJ-C is an isolated flyback converter IC designed for automotive applications, featuring an integrated switching MOSFET. It operates within an input voltage range of 3.4 V to 42.0 V, with a maximum switching voltage of 60 V. The device utilizes an opto-coupler-less feedback mechanism, which simplifies design by eliminating the need for additional components. It employs original adapted ON-time control technology for fast load response and high efficiency, particularly in light load conditions. Key specifications include a typical switching frequency of 363 kHz and a reference voltage precision of ±2.8%. The IC supports a wide operating temperature range from -40 °C to +125 °C and includes various protection features such as input low voltage lockout, over current protection, thermal shutdown, and short circuit protection. The device is packaged in an HTSOP-J8 format, measuring 4.9 mm x 6.0 mm x 1.0 mm, making it suitable for compact designs. This product is AEC-Q100 qualified, ensuring reliability for automotive applications.
Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 1 Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD7F105EFJ-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Life Cycle Stage | Active |
| Output Voltage | ? to 60 volts |