IC REG FLYBACK ADJ 1A 8HSON
Switching Voltage Regulators Optocoupler-less Flyback Converter
Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 0.78V 1 Output 1A (Switch) 8-PowerUDFN
IC REG FLYBACK ADJ 1A 8HSON
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD7F100HFN-LBTR | BD7F100HFN-LBTR | BD7F100HFN-LBTR | BD7F100HFN-LBTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.7800 volts | 0.7800 to 50 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | |
| fsw | 400 kHz | 400 kHz | 400 kHz |