IC REG FLYBACK ADJ 1A 8HTSOP-J Product overview: BD7F100EFJ-LBE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD7F100EFJ-LBE2 can be used for catalog matching and distributor lookup.
Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 0.78V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG FLYBACK ADJ 1A 8HTSOP-J
IC REG FLYBACK ADJ 1A 8HTSOP-J
IC REG FLYBACK ADJ 1A 8HTSOP-J
Switching Voltage Regulators Optocoupler-less Flyback Converter
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-BD7F100EFJ-LBE2 | BD7F100EFJ-LBE2 | BD7F100EFJ-LBE2 | BD7F100EFJ-LBE2 | BD7F100EFJ-LBE2 | BD7F100EFJ-LBE2 |
| Product Name | 1A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 50 volts | 0.7800 to 50 volts | 0.7800 volts | 0.7800 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 40 volts | 3 to 40 volts | 40 volts |