ROHM Semiconductor USA, LLC Dc/dc Conv, Flyback, 400Khz, Htsop-8; Topology Rohm BD7F100EFJ-LBE2

Description
DC/DC CONV, FLYBACK, 400KHZ, HTSOP-8; Topology:Flyback; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:1.25A; Output Voltage Min:-; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, FLYBACK, 400KHZ, HTSOP-8; Topology:Flyback; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:1.25A; Output Voltage Min:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Flyback, 400Khz, Htsop-8; Topology Rohm - 85Y3485 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Flyback, 400Khz, Htsop-8; Topology Rohm
85Y3485
Dc/dc Conv, Flyback, 400Khz, Htsop-8; Topology Rohm 85Y3485
DC/DC CONV, FLYBACK, 400KHZ, HTSOP-8; Topology:Flyback; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:1.25A; Output Voltage Min:-; Output RoHS Compliant: Yes

DC/DC CONV, FLYBACK, 400KHZ, HTSOP-8; Topology:Flyback; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:1.25A; Output Voltage Min:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 85Y3485
Product Name Dc/dc Conv, Flyback, 400Khz, Htsop-8; Topology Rohm
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details