Manufacturer: Rohm Semiconductor
Win Source Part Number: 011471-BD7931F-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 4.5 V to 14 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 4.5V-14V 8SOP Product overview: BD7931F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD7931F-E2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off 8-SOP
Motor Driver Power MOSFET On/Off 8-SOP
IC MOTOR DRIVER 4.5V-14V 8SOP
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:14V; Driver Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating Temperature RoHS Compliant: Yes
Motor Driver Power MOSFET On/Off 8-SOP
Motor Driver Power MOSFET On/Off 8-SOP
IC MOTOR DRIVER 4.5V-14V 8SOP
IC MOTOR DRIVER 4.5V-14V 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 011471-BD7931F-E2 | 744-BD7931F-E2 | BD7931F-E2DKR-ND | 01AH6693 | BD7931F-E2 | BD7931F-E2 | BD7931F-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD7931F-E2 | 4.5V 14V Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -40 To 85Deg C; Motor Type Rohm | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | ||||
| DC Input | 4 to 14 volts | 14 volts | 4 to 14 volts | 4 to 14 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| PC-Based Bus | On/Off |