LAPIS Semiconductor Motor Driver IC BD7905BFS-E2

Description
IC MOTOR DRIVER PAR 54-HSSOP Product overview: BD7905BFS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BD7905BFS-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR 54-HSSOP Product overview: BD7905BFS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BD7905BFS-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 746-BD7905BFS-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
746-BD7905BFS-E2
Motor Driver IC 746-BD7905BFS-E2
IC MOTOR DRIVER PAR 54-HSSOP Product overview: BD7905BFS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BD7905BFS-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 54-HSSOP Product overview: BD7905BFS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BD7905BFS-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BD7905BFS-E2 - 049451-BD7905BFS-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD7905BFS-E2
049451-BD7905BFS-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD7905BFS-E2 049451-BD7905BFS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049451-BD7905BFS-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar, Power MOSFET Fault Protection: Current Limiting, Over Temperature Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-SSOPA Supply Voltage - Operating: 4.3 V to 14 V Channel Output Current: 800mA, 2.5A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049451-BD7905BFS-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar, Power MOSFET
Fault Protection: Current Limiting, Over Temperature
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-SSOPA
Supply Voltage - Operating: 4.3 V to 14 V
Channel Output Current: 800mA, 2.5A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives DC Motor Drives
Product Number 746-BD7905BFS-E2 049451-BD7905BFS-E2
Product Name Motor Driver IC PMIC - PMIC - Full, Half - Bridge Drivers - BD7905BFS-E2
PC-Based Bus Logic
Unlock Full Specs
to access all available technical data

Similar Products

DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8843PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
Drive - 349893 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 460 volts
Continuous Current 41 amps
View Details
Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details