Manufacturer: Rohm Semiconductor
Win Source Part Number: 049450-BD7903FS-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Output Current: 1.8A
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 54-SSOPA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC MTR DRV BIPLR 4.5-14V 54SSOPA Product overview: BD7903FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD7903FS-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Parallel 54-SSOP-A
IC MTR DRV BIPLR 4.5-14V 54SSOPA
IC MTR DRV BIPLR 4.5-14V 54SSOPA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 049450-BD7903FS-E2 | 744-BD7903FS-E2 | BD7903FS-E2 | BD7903FS-E2 | BD7903FS-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD7903FS-E2 | 14V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -35 to 85 C (-31 to 185 F) | -35 C (-31 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | |
| AC Input | 4 to 14 volts | ||||
| DC Input | 4 to 14 volts | 14 volts | |||
| Continuous Current | 1.8 amps | 1.8 amps |