IC AMP AB STEREO 1.9W 20HTSSOP Product overview: BD7836EFV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.9W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD7836EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152861-BD7836EFV-E2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC AMP AB STEREO 1.9W 20HTSSOP
Audio Amplifiers Audio Amp Speaker 2-CH Stereo 1.9W Class-AB 20-Pin TSSOP T/R
IC AMP AB STEREO 1.9W 20HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-BD7836EFV-E2 | 1152861-BD7836EFV-E2 | BD7836EFV-E2 | BD7836EFV-E2 | BD7836EFV-E2 | BD7836EFV-E2 |
| Product Name | 1.9W Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD7836EFV-E2 | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SSOP; SOP; 20-VSSOP (0.173\", 4.40mm Width) Exposed Pad |