Manufacturer: Rohm Semiconductor
Win Source Part Number: 011469-BD7830NUV-TR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Fade, Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.25W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSON (3x2)
Dimension: 8-VFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB VSON008V2030
Amplifier IC 1-Channel (Mono) Class AB VSON008V2030
Amplifier IC 1-Channel (Mono) Class AB VSON008V2030
IC AMP CLASS AB MONO 2.25W 8VSON Product overview: BD7830NUV-TR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD7830NUV-TR can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 2.25W 8VSON
Amplifier IC 1-Channel (Mono) Class AB VSON008V2030
Audio Amplifiers AUDIO AMP SPKR 1CH 420W CLASS-AB 8PIN
IC AMP CLASS AB MONO 2.25W 8VSON
AUDIO POWER AMP, AB, -40 TO 85DEG C; Output Power:420mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:VSON; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS AB MONO 2.25W 8VSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 011469-BD7830NUV-TR | BD7830NUVCT-ND | 742-BD7830NUV-TR | BD7830NUV-TR | BD7830NUV-TR | BD7830NUV-TR | BD7830NUV-TR | 01AH6692 | BD7830NUV-TR |
| Product Name | Linear - Linear - Amplifiers - Audio - BD7830NUV-TR | Audio Amplifiers | 2.25W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, Ab, -40 To 85Deg C; Output Power Rohm | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |||
| Output Power | 2.25 watts | 2.25 watts | 2.25 watts | 0.4200 watts | 2.25 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||||
| Package Type | 8-VSON (3x2) | 8-VFDFN Exposed Pad | Tape & Reel (TR) | 8-VFDFN Exposed Pad | Surface Mount |