LAPIS Semiconductor PMIC - PMIC - Voltage Regulators - Linear - BD7800FP-E2 BD7800FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049447-BD7800FP-E2 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049447-BD7800FP-E2 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BD7800FP-E2 - 049447-BD7800FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD7800FP-E2
049447-BD7800FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BD7800FP-E2 049447-BD7800FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049447-BD7800FP-E2 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049447-BD7800FP-E2
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
5A Voltage Regulator IC
776-BD7800FP-E2
5A Voltage Regulator IC 776-BD7800FP-E2
IC REG LINEAR 5A Product overview: BD7800FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD7800FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5A Product overview: BD7800FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD7800FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD7800FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD7800FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD7800FP-E2
IC REG LINEAR 5A

IC REG LINEAR 5A

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD7800FP-E2
LDO Voltage Regulators BD7800FP-E2
LDO Voltage Regulators LOW DROPOUT VOLT.REG. 0,5A

LDO Voltage Regulators LOW DROPOUT VOLT.REG. 0,5A

Buy Now
PMIC - Voltage Regulators - Linear - BD7800FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD7800FP-E2
PMIC - Voltage Regulators - Linear BD7800FP-E2
IC REG LINEAR 5A

IC REG LINEAR 5A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 049447-BD7800FP-E2 776-BD7800FP-E2 BD7800FP-E2 BD7800FP-E2 BD7800FP-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BD7800FP-E2 5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Life Cycle Stage Maturity; Active
Output Voltage Type Adjustable / Variable
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details