IC MTR DRVR 4.3-13.2V 54HTSSOP-B Product overview: BD7763EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD7763EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152860-BD7763EFV-E2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
MOTOR DRIVER, STEPPER, -20 TO 70DEG C; Motor Type:Stepper; No. of Outputs:9Outputs; Output Current:-; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:54Pins; Supply Voltage Min:10.8V; Supply Voltage Max:13.2V; Operating RoHS Compliant: Yes
Motor Driver Power MOSFET Logic 54-HTSSOP-B
IC MTR DRVR 4.3-13.2V 54HTSSOP-B
IC MTR DRVR 4.3-13.2V 54HTSSOP-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD7763EFV-E2 | 1152860-BD7763EFV-E2 | 73AC9724 | BD7763EFV-E2 | BD7763EFV-E2 | BD7763EFV-E2 |
| Product Name | 13.2V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD7763EFV-E2 | Motor Driver, Stepper, -20 To 70Deg C; Motor Type Rohm | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Logic | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |||
| DC Input | 13 volts | 11 to 13 volts | ||||
| Motor / System | Stepper |