Win Source Part Number: 1372609-BD7692FJ-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Base Product Number: BD7692
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 26V
Frequency - Switching: 410kHz, 450kHz, 580kHz
Mode: Boundary Conduction (BCM)
Current - Startup: 55 µA
PFC IC Boundary Conduction (BCM) 410kHz, 450kHz, 580kHz 8-SOP-J
PFC IC Boundary Conduction (BCM) 410kHz, 450kHz, 580kHz 8-SOP-J
PFC IC Boundary Conduction (BCM) 410kHz, 450kHz, 580kHz 8-SOP-J
PFC IC Boundary Conduction (BCM) 410kHz, 450kHz, 580kHz 8-SOP-J
Power Factor Correction - PFC POWER FACTOR CORRECTION CONT
IC PFC CTRLR
PFC CONTROLLER, -40 TO 105DEG C ROHS COMPLIANT: YES
IC PFC CTRLR
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1372609-BD7692FJ-E2 | 846-BD7692FJ-E2TR-ND | BD7692FJ-E2 | BD7692FJ-E2 | BD7692FJ-E2 | 38AH5535 | BD7692FJ-E2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Pfc Controller, -40 To 105Deg C Rohs Compliant Rohm | PMIC - PFC (Power Factor Correction) |