ROHM Semiconductor USA, LLC PFC (Power Factor Correction) BD7691FJ-E2

Description
PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J
Request a Quote Datasheet
Description
PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 846-BD7691FJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
846-BD7691FJ-E2TR-ND
PFC (Power Factor Correction) 846-BD7691FJ-E2TR-ND
PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J

PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J

Buy Now Datasheet
PFC (Power Factor Correction) - 846-BD7691FJ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
846-BD7691FJ-E2CT-ND
PFC (Power Factor Correction) 846-BD7691FJ-E2CT-ND
PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J

PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
972792-BD7691FJ-E2
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) 972792-BD7691FJ-E2
Win Source Part Number: 972792-BD7691FJ-E2 Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency - Switching: 220kHz Mode: Boundary Conduction (BCM) Current - Startup: 65 µA Voltage - Supply: 10V ~ 26V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD7691FJ-E2DKR,8 46-BD7691FJ-E2TR,846 -BD7691FJ-E2CT

Win Source Part Number: 972792-BD7691FJ-E2
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency - Switching: 220kHz
Mode: Boundary Conduction (BCM)
Current - Startup: 65 µA
Voltage - Supply: 10V ~ 26V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD7691FJ-E2DKR,846-BD7691FJ-E2TR,846-BD7691FJ-E2CT

Buy Now
PFC (Power Factor Correction) - BD7691FJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
BD7691FJ-E2
PFC (Power Factor Correction) BD7691FJ-E2
PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J

PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J

Buy Now
Pfc Controller, 220Khz, -40 To 105Deg C; Uvlo Rohm - 01AH6690 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 220Khz, -40 To 105Deg C; Uvlo Rohm
01AH6690
Pfc Controller, 220Khz, -40 To 105Deg C; Uvlo Rohm 01AH6690
PFC CONTROLLER, 220KHZ, -40 TO 105DEG C; UVLO:13V; Supply Voltage Min:10V; Supply Voltage Max:26V; Startup Current:65µA; Operating Supply Current:360µA; Controller IC Case Style:SOP-J; No. of Pins:8Pins; Duty Cycle (%):-; RoHS Compliant: Yes

PFC CONTROLLER, 220KHZ, -40 TO 105DEG C; UVLO:13V; Supply Voltage Min:10V; Supply Voltage Max:26V; Startup Current:65µA; Operating Supply Current:360µA; Controller IC Case Style:SOP-J; No. of Pins:8Pins; Duty Cycle (%):-; RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - PFC (Power Factor Correction) - BD7691FJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
BD7691FJ-E2
PMIC - PFC (Power Factor Correction) BD7691FJ-E2
POWER FACTOR CORRECTION CONTROLL

POWER FACTOR CORRECTION CONTROLL

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) - BD7691FJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
BD7691FJ-E2
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) BD7691FJ-E2
POWER FACTOR CORRECTION CONTROLL

POWER FACTOR CORRECTION CONTROLL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 846-BD7691FJ-E2TR-ND 972792-BD7691FJ-E2 BD7691FJ-E2 01AH6690 BD7691FJ-E2 BD7691FJ-E2
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, 220Khz, -40 To 105Deg C; Uvlo Rohm PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products