Manufacturer: Rohm Semiconductor
Win Source Part Number: 913239-BD7690FJ-E2
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD7690
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD7690FJ-E2CT, BD7690FJ-E2DKR, BD7690FJ-E2TR
PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J
PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J
PFC IC Boundary Conduction (BCM) 220kHz 8-SOP-J
Power Factor Correction - PFC PFC Std 10-26V SOP-J8
PFC CONTROLLER, 220KHZ, -40 TO 105DEG C; UVLO:13V; Supply Voltage Min:10V; Supply Voltage Max:26V; Startup Current:65µA; Operating Supply Current:310µA; Controller IC Case Style:SOP-J; No. of Pins:8Pins; Duty Cycle (%):-; RoHS Compliant: Yes
IC PFC CTRLR BCM 220KHZ 8SOP-J
IC PFC CTRLR BCM 220KHZ 8SOP-J
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 913239-BD7690FJ-E2 | BD7690FJ-E2CT-ND | BD7690FJ-E2 | BD7690FJ-E2 | 01AH6689 | BD7690FJ-E2 | BD7690FJ-E2 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - BD7690FJ-E2 | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Pfc Controller, 220Khz, -40 To 105Deg C; Uvlo Rohm | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |