The BD7682FJ-LB is a quasi-resonant controller-type DC/DC converter optimized for products equipped with an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep EMI low, while utilizing an external switching MOSFET and current detection resistor provides greater design flexibility. Additional features include a brown out function that monitors the input voltage for system optimization and a burst mode function for reducing power during light loads. Multiple protection functions are also incorporated to provide greater reliability, such as soft start, burst mode, per-cycle overcurrent limiter, and overvoltage/overload
ROHM Featured Products
SCT2H12NZ(1700V SiC-MOSFET) and BD7682FJ-LB(AC/DC Converter IC) Evaluation Board
Apprication Note (PDF: 1.9MB), Presentation Document (PDF: 1.0MB), Buy Evaluation Board
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD7682FJ-LB |
| Product Name | Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter |
| Package Type | Other; SOP-J8 |