ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches BD7679G-GTR

Description
Win Source Part Number: 1372584-BD7679G-GTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP Base Product Number: BD7679 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 8.5V ~ 26V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Voltage Frequency - Switching: 65kHz Output Isolation: Either Voltage - Start Up: 13.5 V Duty Cycle: 75%
Request a Quote Datasheet
Description
Win Source Part Number: 1372584-BD7679G-GTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP Base Product Number: BD7679 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 8.5V ~ 26V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Voltage Frequency - Switching: 65kHz Output Isolation: Either Voltage - Start Up: 13.5 V Duty Cycle: 75%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372584-BD7679G-GTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372584-BD7679G-GTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372584-BD7679G-GTR
Win Source Part Number: 1372584-BD7679G-GTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: 6-SSOP Base Product Number: BD7679 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 8.5V ~ 26V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Voltage Frequency - Switching: 65kHz Output Isolation: Either Voltage - Start Up: 13.5 V Duty Cycle: 75%

Win Source Part Number: 1372584-BD7679G-GTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: 6-SSOP
Base Product Number: BD7679
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Vcc/Vdd): 8.5V ~ 26V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Over Voltage
Frequency - Switching: 65kHz
Output Isolation: Either
Voltage - Start Up: 13.5 V
Duty Cycle: 75%

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - BD7679G-GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
BD7679G-GTR
PMIC - AC DC Converters, Offline Switchers BD7679G-GTR
IC OFFLINE SWITCH FLYBACK 6SSOP

IC OFFLINE SWITCH FLYBACK 6SSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - BD7679G-GTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
BD7679G-GTR
AC DC Converters, Offline Switches BD7679G-GTR
Converter Offline Flyback Topology 65kHz 6-SSOP

Converter Offline Flyback Topology 65kHz 6-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372584-BD7679G-GTR BD7679G-GTR BD7679G-GTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995BZ - ICE5BR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details