ROHM Semiconductor USA, LLC PWM Control Type DC/DC Converter IC for AC/DC Driver BD7673AG

Description
BD7673AG is a PWM controller type DC/DC converter for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycle, application excels wide bandwidth and transient response. BD7673AG includes various protective functions such as soft start function, burst unction, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external latch pin (COMP pin) is provided, so that latch stopping (OFF) can be set by external signals. This function is available as overheating protection and over output voltage protection. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI.
Description
BD7673AG is a PWM controller type DC/DC converter for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycle, application excels wide bandwidth and transient response. BD7673AG includes various protective functions such as soft start function, burst unction, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external latch pin (COMP pin) is provided, so that latch stopping (OFF) can be set by external signals. This function is available as overheating protection and over output voltage protection. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI.
Datasheet
Datasheet Summary
Powered by GS/AI

BD7673AG is a PWM control type DC/DC converter IC designed for AC/DC applications, suitable for both isolated and non-isolated devices. It operates within a power supply voltage range of 8.5V to 25.0V and features a fixed PWM switching frequency of 65 kHz. The device incorporates peak current control for improved bandwidth and transient response, making it suitable for low-power converter designs. Key protective functions include soft start, burst operation for low load conditions, per-cycle overcurrent limiting, VCC overvoltage protection, and output overload protection with latch functionality. The operating temperature range is -40°C to +85°C, and the IC is packaged in a compact SSOP6 format measuring 2.90mm x 2.80mm x 1.25mm. Applications include AC adapters and various household appliances, such as vacuum cleaners and air conditioners.

Datasheet Summary
Powered by GS/AI

BD7673AG is a PWM control type DC/DC converter IC designed for AC/DC applications, suitable for both isolated and non-isolated devices. It operates within a power supply voltage range of 8.5V to 25.0V and features a fixed PWM switching frequency of 65 kHz. The device incorporates peak current control for improved bandwidth and transient response, making it suitable for low-power converter designs. Key protective functions include soft start, burst operation for low load conditions, per-cycle overcurrent limiting, VCC overvoltage protection, and output overload protection with latch functionality. The operating temperature range is -40°C to +85°C, and the IC is packaged in a compact SSOP6 format measuring 2.90mm x 2.80mm x 1.25mm. Applications include AC adapters and various household appliances, such as vacuum cleaners and air conditioners.

Suppliers

Company
Product
Description
Supplier Links
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PWM Control Type DC/DC Converter IC for AC/DC Driver
BD7673AG
PWM Control Type DC/DC Converter IC for AC/DC Driver BD7673AG
BD7673AG is a PWM controller type DC/DC converter for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycle, application excels wide bandwidth and transient response. BD7673AG includes various protective functions such as soft start function, burst unction, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external latch pin (COMP pin) is provided, so that latch stopping (OFF) can be set by external signals. This function is available as overheating protection and over output voltage protection. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI.

BD7673AG is a PWM controller type DC/DC converter for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycle, application excels wide bandwidth and transient response. BD7673AG includes various protective functions such as soft start function, burst unction, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external latch pin (COMP pin) is provided, so that latch stopping (OFF) can be set by external signals. This function is available as overheating protection and over output voltage protection. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD7673AG
Product Name PWM Control Type DC/DC Converter IC for AC/DC Driver
Package Type SSOP; Other; SSOP6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1147AN-3.3 - 860219-ADP1147AN-3.3 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20143-Q1 Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143QMHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
Specs
Package Type Other; Reel
Output Voltage 650 volts
IOUT 1.5 amps
View Details