Win Source Part Number: 1381582-BD7672BG-GTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Package: Tape & Reel
Standard Package: 3,000 pcs
Output Isolation: Either
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13.5 V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Voltage
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: 6-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Voltage - Supply (Vcc/Vdd): 8.5V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD7672
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Converter Offline Flyback Topology 65kHz 6-SSOP
IC PWM DC/DC CONVERTER 6SSOP
IC OFFLINE SWITCH FLYBACK 6SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1381582-BD7672BG-GTR | BD7672BG-GTR | 687-BD7672BG-GTR | BD7672BG-GTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches | IC PWM DC/DC CONVERTER 6SSOP | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SSOP; SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |