ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD7602GUL-E2 BD7602GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805233-BD7602GUL-E2 Packaging: Reel Mounting Style: SMD Applications: LDO, NFC Voltage - Output: 3V, 2.8V ~ 3.3V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 9-VCSP50L1C (1.6x1.6) Temperature Range - Operating: -35°C ~ 85°C Manufacturer Package: 9-UFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805233-BD7602GUL-E2 Packaging: Reel Mounting Style: SMD Applications: LDO, NFC Voltage - Output: 3V, 2.8V ~ 3.3V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 9-VCSP50L1C (1.6x1.6) Temperature Range - Operating: -35°C ~ 85°C Manufacturer Package: 9-UFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD7602GUL-E2 - 805233-BD7602GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD7602GUL-E2
805233-BD7602GUL-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD7602GUL-E2 805233-BD7602GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 805233-BD7602GUL-E2 Packaging: Reel Mounting Style: SMD Applications: LDO, NFC Voltage - Output: 3V, 2.8V ~ 3.3V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 9-VCSP50L1C (1.6x1.6) Temperature Range - Operating: -35°C ~ 85°C Manufacturer Package: 9-UFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805233-BD7602GUL-E2
Packaging: Reel
Mounting Style: SMD
Applications: LDO, NFC
Voltage - Output: 3V, 2.8V ~ 3.3V
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 2
Supplier Device Package: 9-VCSP50L1C (1.6x1.6)
Temperature Range - Operating: -35°C ~ 85°C
Manufacturer Package: 9-UFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
750-BD7602GUL-E2
LDO Voltage Regulator IC 750-BD7602GUL-E2
IC REG LDO NFC 2OUT 9-VCSP50L1C Product overview: BD7602GUL-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD7602GUL-E2 can be used for catalog matching and distributor lookup.

IC REG LDO NFC 2OUT 9-VCSP50L1C Product overview: BD7602GUL-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD7602GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - BD7602GUL-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD7602GUL-E2
PMIC - Voltage Regulators - Special Purpose BD7602GUL-E2
IC REG LDO NFC 2OUT 9-VCSP50L1C

IC REG LDO NFC 2OUT 9-VCSP50L1C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 805233-BD7602GUL-E2 750-BD7602GUL-E2 BD7602GUL-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD7602GUL-E2 LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 9-UFBGA, CSPBGA Other; Tape & Reel (TR) Other; 9-UFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4529MYH-T0010TR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
3 suppliers
Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
Power Distribution Switches, Load Drivers - BTS133BKSA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details