ROHM Semiconductor GmbH 200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive BD750U2EFJ-C

Description
The BD750U2EFJ-C is low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. This IC uses different production line against series model BD750L2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet
Description
The BD750U2EFJ-C is low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. This IC uses different production line against series model BD750L2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive - BD750U2EFJ-C - ROHM Semiconductor GmbH
Willich, Germany
200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive
BD750U2EFJ-C
200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive BD750U2EFJ-C
The BD750U2EFJ-C is low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. This IC uses different production line against series model BD750L2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

The BD750U2EFJ-C is low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase.
This IC uses different production line against series model BD750L2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD750U2EFJ-C
Product Name 200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT2102SH-T - 958872-ACT2102SH-T - Win Source Electronics
Specs
Regulator Category Linear; Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; SOIC
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details