The BD7xxL5FP-C Series are low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 500mA output current and 6μA (Typ.) current consumption. There regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase.
The BD7xxL5FP-C Series are low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 500mA output current and 6µA (Typ.) current consumption. There regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD750L5FP-C | BD750L5FP-C |
| Product Name | 500mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive | Ultra Low Quiescent Current LDO Regulator |
| Package Type | Other; TO252-3 | Other; TO252-3 |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.5000 amps | 0.5000 amps |