ROHM Semiconductor GmbH 200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive BD750L2FP3-C

Description
The BD7xxL2EFJ/FP/FP2/FP 3-C are low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ.) current consumption. There regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
Datasheet
Description
The BD7xxL2EFJ/FP/FP2/FP 3-C are low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ.) current consumption. There regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive - BD750L2FP3-C - ROHM Semiconductor GmbH
Willich, Germany
200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive
BD750L2FP3-C
200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive BD750L2FP3-C
The BD7xxL2EFJ/FP/FP2/FP 3-C are low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ.) current consumption. There regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

The BD7xxL2EFJ/FP/FP2/FP3-C are low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ.) current consumption. There regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

Supplier's Site Datasheet
Ultra Low Quiescent Current LDO Regulator - BD750L2FP3-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Ultra Low Quiescent Current LDO Regulator
BD750L2FP3-C
Ultra Low Quiescent Current LDO Regulator BD750L2FP3-C
The BD7xxL2EFJ/FP/FP2/FP 3-C are low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6µA (Typ.) current consumption. There regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

The BD7xxL2EFJ/FP/FP2/FP3-C are low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6µA (Typ.) current consumption. There regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD750L2FP3-C BD750L2FP3-C
Product Name 200mA 5V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive Ultra Low Quiescent Current LDO Regulator
Package Type Other; SOT223-4F Other; SOT223-4F
Output Voltage 5 volts 5 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data