ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 5V, 0.2A, Sot-223; Output Type Rohm BD750L2FP3-C

Description
LDO, FIXED, AEC-Q100, 5V, 0.2A, SOT-223; Output Type:Fixed; Input Voltage Min:5.8V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 5V, 0.2A, SOT-223; Output Type:Fixed; Input Voltage Min:5.8V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 5V, 0.2A, Sot-223; Output Type Rohm - 94Y9716 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.2A, Sot-223; Output Type Rohm
94Y9716
Ldo, Fixed, Aec-Q100, 5V, 0.2A, Sot-223; Output Type Rohm 94Y9716
LDO, FIXED, AEC-Q100, 5V, 0.2A, SOT-223; Output Type:Fixed; Input Voltage Min:5.8V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 5V, 0.2A, SOT-223; Output Type:Fixed; Input Voltage Min:5.8V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94Y9716
Product Name Ldo, Fixed, Aec-Q100, 5V, 0.2A, Sot-223; Output Type Rohm
Input Voltage 5.8 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details