ROHM Semiconductor USA, LLC 5V 200MA TO252 Voltage Regulator IC BD750L2FP-CE2

Description
IC REG LINEAR 5V 200MA TO252-3 Product overview: BD750L2FP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD750L2FP-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 200MA TO252-3 Product overview: BD750L2FP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD750L2FP-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200MA TO252 Voltage Regulator IC
776-BD750L2FP-CE2
5V 200MA TO252 Voltage Regulator IC 776-BD750L2FP-CE2
IC REG LINEAR 5V 200MA TO252-3 Product overview: BD750L2FP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD750L2FP-CE2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 200MA TO252-3 Product overview: BD750L2FP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD750L2FP-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD750L2FP-CE2 - 864048-BD750L2FP-CE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD750L2FP-CE2
864048-BD750L2FP-CE2
PMIC - PMIC - Voltage Regulators - Linear - BD750L2FP-CE2 864048-BD750L2FP-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864048-BD750L2FP-CE2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 200mA TO-252 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: BD750 Categories: Integrated Circuits (ICs) Case / Package: TO-252 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD750L2FP-CE2CT, BD750L2FP-CE2DKR, BD750L2FP-CE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864048-BD750L2FP-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA TO-252
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD750
Categories: Integrated Circuits (ICs)
Case / Package: TO-252
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD750L2FP-CE2CT, BD750L2FP-CE2DKR, BD750L2FP-CE2TR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD750L2FP-CE2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD750L2FP-CE2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD750L2FP-CE2
IC REG LINEAR 5V 200MA TO252-3

IC REG LINEAR 5V 200MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD750L2FP-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD750L2FP-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD750L2FP-CE2
IC REG LINEAR 5V 200MA TO252-3

IC REG LINEAR 5V 200MA TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - BD750L2FP-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD750L2FP-CE2
PMIC - Voltage Regulators - Linear BD750L2FP-CE2
IC REG LINEAR 5V 200MA TO252-3

IC REG LINEAR 5V 200MA TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD750L2FP-CE2 864048-BD750L2FP-CE2 BD750L2FP-CE2 BD750L2FP-CE2 BD750L2FP-CE2
Product Name 5V 200MA TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD750L2FP-CE2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 45 volts 45 volts
Unlock Full Specs
to access all available technical data