IC REG LINEAR 5V 200MA 8HTSOP Product overview: BD750L2EFJ-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD750L2EFJ-CE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152853-BD750L2EFJ-C
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 200mA
Family Name: BD750L2
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA ~ 15μA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 8-HTSOP-J
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.7V @ 200mA
Alternative Parts (Cross-Reference): R1112N501A-TL-F; R1112N501A-TR; R1112N501A-TL;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
IC REG LINEAR 5V 200MA 8HTSOP
HTSOP-J8-EP Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 200MA 8HTSOP
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
IC REG LINEAR 5V 200MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD750L2EFJ-CE2 | 1152853-BD750L2EFJ-CE2 | BD750L2EFJ-CE2CT-ND | BD750L2EFJ-CE2 | BD750L2EFJ-CE2 | BD750L2EFJ-CE2 | BD750L2EFJ-CE2 | BD750L2EFJ-CE2 |
| Product Name | 5V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD750L2EFJ-CE2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| VIN | 45 volts | 45 volts | 45 volts |