IC OR 4-CIR 2-IN 14-SSOPB
IC OR 4-CIR 2-IN 14-SSOPB
IC OR 4-CIR 2-IN 14-SSOPB
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 687472 | 846-BD74C32FV-CE2CT-ND |
| Product Name | Logic Gates | Gates and Inverters |
| Gate Type | OR; OR | OR |
| Logic Family | OR | |
| Inputs | 2 | 2 |
| Pin Count | 14 | |
| Number of Gates | 4 |