IC AND 4-CIR 2-IN 14-SSOPB
IC AND 4-CIR 2-IN 14-SSOPB
IC AND 4-CIR 2-IN 14-SSOPB
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 846-BD74C08FV-CE2DKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 1.65V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 10 ns |