IC INV 6-CIR 6-IN 14-SSOPB
IC INV 6-CIR 6-IN 14-SSOPB
IC INV 6-CIR 6-IN 14-SSOPB
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 846-BD74C04FV-CE2CT-ND | 264387 |
| Product Name | Gates and Inverters | Inverters ICs |
| Gate Type | NOT | NOT; Buffer/Driver; Hex Inverter/Buffer |
| Supply Voltage | 1.65V ~ 5.5V | |
| Inputs | 6 | |
| Propagation Delay | 10 ns | |
| Low Level Output Current (Sink) | 8 mA | 24 mA |