BD7411G Magnetic Hall Effect Sensor SensorShield Platform Evaluation Expansion Board
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913238-BD7411G-EVK-0
Features: BD7411G Magnetic Hall Effect Sensor SensorShield Platform Evaluation Expansion Board
Package: Box
Family Name: BD7411
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8543.70.9960
Omnipolar Hall Magnetic Switch 5V Board
EVAL BOARD, HALL EFFECT SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Rohm Semiconductor; Silicon Core Number:BD7411G; Application Sub Type:Hall Effect Sensor; Kit Contents:Eval Board BD7411G; Product Range:- RoHS Compliant: Yes
BD7411 SENSORSHIELD BOARD
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | BD7411G-EVK-001-ND | 913238-BD7411G-EVK-001 | 1610983 | 82AC9895 | BD7411G-EVK-001 |
| Product Name | Expansion Boards, Daughter Cards | Evaluation Boards - Expansion Boards - BD7411G-EVK-001 | Sensor Development Tools | Eval Board, Hall Effect Sensor; Kit Application Type Rohm | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards |
| Supported System | Magnetic Hall Effect | Hall Effect Sensor | Magnetic Hall Effect |