ROHM Semiconductor GmbH 200mA 3.3V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive BD733U2EFJ-C

Description
The BD733U2EFJ-C is low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. This IC uses different production line against series model BD733L2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet
Description
The BD733U2EFJ-C is low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. This IC uses different production line against series model BD733L2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 3.3V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive - BD733U2EFJ-C - ROHM Semiconductor GmbH
Willich, Germany
200mA 3.3V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive
BD733U2EFJ-C
200mA 3.3V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive BD733U2EFJ-C
The BD733U2EFJ-C is low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. This IC uses different production line against series model BD733L2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

The BD733U2EFJ-C is low quiescent regulators featuring 50V absolute maximum voltage, and output voltage accuracy of ±2%, 200mA output current and 6μA (Typ) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase.
This IC uses different production line against series model BD733L2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD733U2EFJ-C
Product Name 200mA 3.3V Output, Ultra Low Iq, High-Accuracy LDO Regulator for Automotive
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4964KEVTR-J - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Management - Specialized - 2312-ACT4910QW302-TTR-ND - DigiKey
Specs
Package Type Other; 28-PowerVFQFN
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details